Vishay Intertechnology, Inc. RES 39.2K OHM 1/2W 1% 2010 SMD CRCW201039K2FKTF

Description
RES 39.2Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 39.2Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/2W 1% 2010 SMD - CRCW201039K2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/2W 1% 2010 SMD
CRCW201039K2FKTF
RES 39.2K OHM 1/2W 1% 2010 SMD CRCW201039K2FKTF
RES 39.2Kohm 1/2W 1% 2010 SMD

RES 39.2Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201039K2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201039K2FKTF-ND
Chip Resistor - Surface Mount CRCW201039K2FKTF-ND
39.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 39.2K 1% 100 R02 Rohs Compliant Vishay - 49P4229 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 39.2K 1% 100 R02 Rohs Compliant Vishay
49P4229
Crcw2010 39.2K 1% 100 R02 Rohs Compliant Vishay 49P4229
CRCW2010 39.2K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 39.2K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201039K2FKTF CRCW201039K2FKTF-ND 49P4229
Product Name RES 39.2K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 39.2K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data