Vishay Precision Group RES 39.2K OHM 3/4W 1% 2010 SMD CRCW201039K2FKEF

Description
RES 39.2Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 39.2Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 3/4W 1% 2010 SMD - CRCW201039K2FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 3/4W 1% 2010 SMD
CRCW201039K2FKEF
RES 39.2K OHM 3/4W 1% 2010 SMD CRCW201039K2FKEF
RES 39.2Kohm 3/4W 1% 2010 SMD

RES 39.2Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201039K2FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201039K2FKEF-ND
Chip Resistor - Surface Mount CRCW201039K2FKEF-ND
39.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,39.2Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5709 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,39.2Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5709
Resistor,metal Glaze,39.2Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5709
Resistor,Metal Glaze,39.2KOhms,400W V,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,39.2KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201039K2FKEF CRCW201039K2FKEF-ND 43C5709
Product Name RES 39.2K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,39.2Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details