39 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
39 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
39 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
2010,39K,5%,T/R,RoHS
Manufacturer: Vishay Dale
Win Source Part Number: 812320-CRCW201039K0J
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 39 kOhms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W
Manufacturer Package: 2010
Height - Seated (Maximum): 0.028"
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
RES SMD 39K OHM 5% 3/4W 2010 Product overview: CRCW201039K0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201039K0JNEF can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-39KWTR-ND | CRCW201039K0JNEF | 812320-CRCW201039K0JNEF | 52-CRCW201039K0JNEF |
| Product Name | Chip Resistor - Surface Mount | 2010,39K,5%,T/R,RoHS Compliant | Chip Resistor - Surface Mount - CRCW201039K0JNEF | SMD 4W Resistor |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | ||
| Mounting / Packaging | 2010; 2010 | 2010 | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |