Vishay Intertechnology, Inc. RES 39.0K OHM 1/2W 1% 2010 SMD CRCW201039K0FKTF

Description
RES 39.0Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 39.0Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1/2W 1% 2010 SMD - CRCW201039K0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/2W 1% 2010 SMD
CRCW201039K0FKTF
RES 39.0K OHM 1/2W 1% 2010 SMD CRCW201039K0FKTF
RES 39.0Kohm 1/2W 1% 2010 SMD

RES 39.0Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201039K0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201039K0FKTF-ND
Chip Resistor - Surface Mount CRCW201039K0FKTF-ND
39 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201039K0FKTF CRCW201039K0FKTF-ND
Product Name RES 39.0K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 39000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers