Vishay Intertechnology, Inc. RES 39.0K OHM 1W 1% 2010 SMD CRCW201039K0FKEFHP

Description
RES 39.0Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 39.0Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1W 1% 2010 SMD - CRCW201039K0FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1W 1% 2010 SMD
CRCW201039K0FKEFHP
RES 39.0K OHM 1W 1% 2010 SMD CRCW201039K0FKEFHP
RES 39.0Kohm 1W 1% 2010 SMD

RES 39.0Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-39.0KPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0KPDKR-ND
Chip Resistor - Surface Mount 541-39.0KPDKR-ND
39 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0KPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0KPCT-ND
Chip Resistor - Surface Mount 541-39.0KPCT-ND
39 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0KPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0KPTR-ND
Chip Resistor - Surface Mount 541-39.0KPTR-ND
39 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor - 218658242 - Radwell International
Willingboro, NJ, United States
Resistor
218658242
Resistor 218658242
THICK FILM RESISTORS, SMD, 39 KOHMS, 1 W, 400V, 1% HIGH POWER AEC-Q200. FREE 2 YEAR RADWELL WARRANTY

THICK FILM RESISTORS, SMD, 39 KOHMS, 1 W, 400V, 1% HIGH POWER AEC-Q200. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CRCW201039K0FKEFHP 541-39.0KPDKR-ND 218658242
Product Name RES 39.0K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 39000 ohms 39000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details