RES 392ohm 3/4W 1% 2010 SMD
392 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,392Ohms,400WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW2010392RFKTF | CRCW2010392RFKTF-ND | 43C5715 |
| Product Name | RES 392 OHM 3/4W 1% 2010 SMD | Chip Resistor - Surface Mount | Resistor,metal Glaze,392Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | 2010 |
| Resistance Range | 392 ohms | 392 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.7500 watts | |
| Configuration | Single Resistor | Single Resistor |