Vishay Intertechnology, Inc. RES 390 OHM 3/4W 5% 2010 SMD CRCW2010390RJNTF

Description
RES 390ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 390ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 3/4W 5% 2010 SMD - CRCW2010390RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 3/4W 5% 2010 SMD
CRCW2010390RJNTF
RES 390 OHM 3/4W 5% 2010 SMD CRCW2010390RJNTF
RES 390ohm 3/4W 5% 2010 SMD

RES 390ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010390RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010390RJNTF-ND
Chip Resistor - Surface Mount CRCW2010390RJNTF-ND
390 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 390 5% 200 R02 Rohs Compliant Vishay - 49P4233 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 390 5% 200 R02 Rohs Compliant Vishay
49P4233
Crcw2010 390 5% 200 R02 Rohs Compliant Vishay 49P4233
CRCW2010 390 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 390 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010390RJNTF CRCW2010390RJNTF-ND 49P4233
Product Name RES 390 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 390 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details