Vishay Intertechnology, Inc. RES 390 OHM 1W 5% 2010 SMD CRCW2010390RJNEFHP

Description
RES 390ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 390ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1W 5% 2010 SMD - CRCW2010390RJNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1W 5% 2010 SMD
CRCW2010390RJNEFHP
RES 390 OHM 1W 5% 2010 SMD CRCW2010390RJNEFHP
RES 390ohm 1W 5% 2010 SMD

RES 390ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010390RJNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010390RJNEFHP-ND
Chip Resistor - Surface Mount CRCW2010390RJNEFHP-ND
390 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010390RJNEFHP CRCW2010390RJNEFHP-ND
Product Name RES 390 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers