Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 390Kohms 5% CRCW2010390KJNTF

Description
Thick Film Resistors - SMD 3/4watt 390Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 390Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 390Kohms 5% - CRCW2010390KJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 390Kohms 5%
CRCW2010390KJNTF
Thick Film Resistors - SMD 3/4watt 390Kohms 5% CRCW2010390KJNTF
Thick Film Resistors - SMD 3/4watt 390Kohms 5%

Thick Film Resistors - SMD 3/4watt 390Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010390KJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010390KJNTF-ND
Chip Resistor - Surface Mount CRCW2010390KJNTF-ND
390 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 390K 5% 200 R02 Rohs Compliant Vishay - 49P4231 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 390K 5% 200 R02 Rohs Compliant Vishay
49P4231
Crcw2010 390K 5% 200 R02 Rohs Compliant Vishay 49P4231
CRCW2010 390K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 390K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010390KJNTF CRCW2010390KJNTF-ND 49P4231
Product Name Thick Film Resistors - SMD 3/4watt 390Kohms 5% Chip Resistor - Surface Mount Crcw2010 390K 5% 200 R02 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 390000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details