VISHAY INTERTECHNOLOGY, INC.
CRCW2010390JR02 -- RES, 2010, TF, 39R, 5%
Vishay Intertechnology, Inc.
RES, 2010, TF, 39R, 5%
CRCW2010390JR02
Description
RES, 2010, TF, 39R, 5%
Request a Quote
Email Supplier
Description
RES, 2010, TF, 39R, 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2010390JR02 |
|
Product Name
|
RES, 2010, TF, 39R, 5% |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
4700 ohms
View Details
2 suppliers