Vishay Intertechnology, Inc. RES 38.3 OHM 3/4W 1% 2010 SMD CRCW201038R3FKTF

Description
RES 38.3ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 38.3ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 3/4W 1% 2010 SMD - CRCW201038R3FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 3/4W 1% 2010 SMD
CRCW201038R3FKTF
RES 38.3 OHM 3/4W 1% 2010 SMD CRCW201038R3FKTF
RES 38.3ohm 3/4W 1% 2010 SMD

RES 38.3ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201038R3FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201038R3FKTF-ND
Chip Resistor - Surface Mount CRCW201038R3FKTF-ND
38.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

38.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 38R3, 1%, 0.75W, 2010; Resistance Vishay - 01H0468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38R3, 1%, 0.75W, 2010; Resistance Vishay
01H0468
Res, Thick Film, 38R3, 1%, 0.75W, 2010; Resistance Vishay 01H0468
RES, THICK FILM, 38R3, 1%, 0.75W, 2010; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

RES, THICK FILM, 38R3, 1%, 0.75W, 2010; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201038R3FKTF CRCW201038R3FKTF-ND 01H0468
Product Name RES 38.3 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 38R3, 1%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details