Vishay Precision Group CRCW201038R3FKEF CRCW201038R3FKEF

Description
CRCW201038R3FKEF
Request a Quote Datasheet
Description
CRCW201038R3FKEF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW201038R3FKEF - CRCW201038R3FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201038R3FKEF
CRCW201038R3FKEF
CRCW201038R3FKEF CRCW201038R3FKEF
CRCW201038R3FKEF

CRCW201038R3FKEF

Supplier's Site
Chip Resistor - Surface Mount - 541-38.3ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-38.3ACCT-ND
Chip Resistor - Surface Mount 541-38.3ACCT-ND
38.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

38.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-38.3ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-38.3ACDKR-ND
Chip Resistor - Surface Mount 541-38.3ACDKR-ND
38.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

38.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-38.3ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-38.3ACTR-ND
Chip Resistor - Surface Mount 541-38.3ACTR-ND
38.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

38.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 38R3, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38R3, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3787
Res, Thick Film, 38R3, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3787
RES, THICK FILM, 38R3, 1%, 0.5W, 2010, REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 38R3, 1%, 0.5W, 2010, REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201038R3FKEF 541-38.3ACCT-ND 53K3787
Product Name CRCW201038R3FKEF Chip Resistor - Surface Mount Res, Thick Film, 38R3, 1%, 0.5W, 2010, Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details