Vishay Precision Group Chip Resistor - Surface Mount CRCW201038K3FKEFHP

Description
38.3 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
38.3 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201038K3FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201038K3FKEFHP-ND
Chip Resistor - Surface Mount CRCW201038K3FKEFHP-ND
38.3 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

38.3 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 38.3K OHM 1W 1% 2010 SMD - CRCW201038K3FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1W 1% 2010 SMD
CRCW201038K3FKEFHP
RES 38.3K OHM 1W 1% 2010 SMD CRCW201038K3FKEFHP
RES 38.3Kohm 1W 1% 2010 SMD

RES 38.3Kohm 1W 1% 2010 SMD

Supplier's Site
Crcw2010-Hp 100 38K3 1% E02 E3 Vishay - 54AH7945 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010-Hp 100 38K3 1% E02 E3 Vishay
54AH7945
Crcw2010-Hp 100 38K3 1% E02 E3 Vishay 54AH7945
CRCW2010-HP 100 38K3 1% E02 E3

CRCW2010-HP 100 38K3 1% E02 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201038K3FKEFHP-ND CRCW201038K3FKEFHP 54AH7945
Product Name Chip Resistor - Surface Mount RES 38.3K OHM 1W 1% 2010 SMD Crcw2010-Hp 100 38K3 1% E02 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers