Vishay Intertechnology, Inc. 2010,383K,1%,T/R,RoHS Compliant CRCW2010383KFKEF

Description
2010,383K,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2010,383K,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,383K,1%,T/R,RoHS Compliant - CRCW2010383KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,383K,1%,T/R,RoHS Compliant
CRCW2010383KFKEF
2010,383K,1%,T/R,RoHS Compliant CRCW2010383KFKEF
2010,383K,1%,T/R,RoH S Compliant

2010,383K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-383KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383KACTR-ND
Chip Resistor - Surface Mount 541-383KACTR-ND
383 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

383 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010383KFKEF 541-383KACTR-ND
Product Name 2010,383K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614951-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
4 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers