Vishay Precision Group Chip Resistor - Surface Mount CRCW201037K4FKEF

Description
37.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
37.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201037K4FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201037K4FKEF-ND
Chip Resistor - Surface Mount CRCW201037K4FKEF-ND
37.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

37.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 37.4K OHM 3/4W 1% 2010 SMD - CRCW201037K4FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 3/4W 1% 2010 SMD
CRCW201037K4FKEF
RES 37.4K OHM 3/4W 1% 2010 SMD CRCW201037K4FKEF
RES 37.4Kohm 3/4W 1% 2010 SMD

RES 37.4Kohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 100 37K4 1% E02 E3 Rohs Compliant Vishay - 47P4591 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 37K4 1% E02 E3 Rohs Compliant Vishay
47P4591
Crcw2010 100 37K4 1% E02 E3 Rohs Compliant Vishay 47P4591
CRCW2010 100 37K4 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 37K4 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201037K4FKEF-ND CRCW201037K4FKEF 47P4591
Product Name Chip Resistor - Surface Mount RES 37.4K OHM 3/4W 1% 2010 SMD Crcw2010 100 37K4 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details