Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010374RFKTF

Description
374 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
374 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010374RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010374RFKTF-ND
Chip Resistor - Surface Mount CRCW2010374RFKTF-ND
374 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 374 OHM 3/4W 1% 2010 SMD - CRCW2010374RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 3/4W 1% 2010 SMD
CRCW2010374RFKTF
RES 374 OHM 3/4W 1% 2010 SMD CRCW2010374RFKTF
RES 374ohm 3/4W 1% 2010 SMD

RES 374ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 374 1% 100 R02 Rohs Compliant Vishay - 49P4226 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 374 1% 100 R02 Rohs Compliant Vishay
49P4226
Crcw2010 374 1% 100 R02 Rohs Compliant Vishay 49P4226
CRCW2010 374 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 374 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010374RFKTF-ND CRCW2010374RFKTF 49P4226
Product Name Chip Resistor - Surface Mount RES 374 OHM 3/4W 1% 2010 SMD Crcw2010 374 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676300-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details