Vishay Intertechnology, Inc. RES 374K OHM 1/2W 1% 2010 SMD CRCW2010374KFKTF

Description
RES 374Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 374Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/2W 1% 2010 SMD - CRCW2010374KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/2W 1% 2010 SMD
CRCW2010374KFKTF
RES 374K OHM 1/2W 1% 2010 SMD CRCW2010374KFKTF
RES 374Kohm 1/2W 1% 2010 SMD

RES 374Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010374KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010374KFKTF-ND
Chip Resistor - Surface Mount CRCW2010374KFKTF-ND
374 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

374 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 374K 1% 100 R02 Rohs Compliant Vishay - 49P4225 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 374K 1% 100 R02 Rohs Compliant Vishay
49P4225
Crcw2010 374K 1% 100 R02 Rohs Compliant Vishay 49P4225
CRCW2010 374K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 374K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010374KFKTF CRCW2010374KFKTF-ND 49P4225
Product Name RES 374K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 374K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 374000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details