Vishay Intertechnology, Inc. RES 36.5 OHM 3/4W 1% 2010 SMD CRCW201036R5FKTF

Description
RES 36.5ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 36.5ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 3/4W 1% 2010 SMD - CRCW201036R5FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 3/4W 1% 2010 SMD
CRCW201036R5FKTF
RES 36.5 OHM 3/4W 1% 2010 SMD CRCW201036R5FKTF
RES 36.5ohm 3/4W 1% 2010 SMD

RES 36.5ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201036R5FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201036R5FKTF-ND
Chip Resistor - Surface Mount CRCW201036R5FKTF-ND
36.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

36.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 36.5 Ohm, 500Mw, 1%; Resistance Vishay - 01H0463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 36.5 Ohm, 500Mw, 1%; Resistance Vishay
01H0463
Resistor, Thick Film, 36.5 Ohm, 500Mw, 1%; Resistance Vishay 01H0463
RESISTOR, THICK FILM, 36.5 OHM, 500mW, 1%; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 36.5 OHM, 500mW, 1%; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201036R5FKTF CRCW201036R5FKTF-ND 01H0463
Product Name RES 36.5 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 36.5 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details