Vishay Intertechnology, Inc. RES 36.0 OHM 1/2W 5% 2010 SMD CRCW201036R0JNTF

Description
RES 36.0ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 36.0ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/2W 5% 2010 SMD - CRCW201036R0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/2W 5% 2010 SMD
CRCW201036R0JNTF
RES 36.0 OHM 1/2W 5% 2010 SMD CRCW201036R0JNTF
RES 36.0ohm 1/2W 5% 2010 SMD

RES 36.0ohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201036R0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201036R0JNTF-ND
Chip Resistor - Surface Mount CRCW201036R0JNTF-ND
36 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 36 5% 200 R02 Rohs Compliant Vishay - 49P4224 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 36 5% 200 R02 Rohs Compliant Vishay
49P4224
Crcw2010 36 5% 200 R02 Rohs Compliant Vishay 49P4224
CRCW2010 36 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 36 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201036R0JNTF CRCW201036R0JNTF-ND 49P4224
Product Name RES 36.0 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 36 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 36 ohms 36 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details