Vishay Intertechnology, Inc. RES 36.0 OHM 1/2W 1% 2010 SMD CRCW201036R0FKEF

Description
RES 36.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 36.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/2W 1% 2010 SMD - CRCW201036R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/2W 1% 2010 SMD
CRCW201036R0FKEF
RES 36.0 OHM 1/2W 1% 2010 SMD CRCW201036R0FKEF
RES 36.0ohm 1/2W 1% 2010 SMD

RES 36.0ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201036R0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201036R0FKEF-ND
Chip Resistor - Surface Mount CRCW201036R0FKEF-ND
36 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 36R 1% E02 E3 Rohs Compliant Vishay - 47P4587 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 36R 1% E02 E3 Rohs Compliant Vishay
47P4587
Crcw2010 100 36R 1% E02 E3 Rohs Compliant Vishay 47P4587
CRCW2010 100 36R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 36R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201036R0FKEF CRCW201036R0FKEF-ND 47P4587
Product Name RES 36.0 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 36R 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers