Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201036K5FKTF

Description
36.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201036K5FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201036K5FKTF-ND
Chip Resistor - Surface Mount CRCW201036K5FKTF-ND
36.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW201036K5FKTF - CRCW201036K5FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201036K5FKTF
CRCW201036K5FKTF
CRCW201036K5FKTF CRCW201036K5FKTF
CRCW201036K5FKTF

CRCW201036K5FKTF

Supplier's Site
Resistor, Thick Film, 36.5Kohm, 500Mw, 1%; Resistance Vishay - 07J3203 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 36.5Kohm, 500Mw, 1%; Resistance Vishay
07J3203
Resistor, Thick Film, 36.5Kohm, 500Mw, 1%; Resistance Vishay 07J3203
RESISTOR, THICK FILM, 36.5KOHM, 500mW, 1%; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 36.5KOHM, 500mW, 1%; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201036K5FKTF-ND CRCW201036K5FKTF 07J3203
Product Name Chip Resistor - Surface Mount CRCW201036K5FKTF Resistor, Thick Film, 36.5Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details