Vishay Precision Group Chip Resistor - Surface Mount CRCW201036K5FKEF

Description
36.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-36.5KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KACCT-ND
Chip Resistor - Surface Mount 541-36.5KACCT-ND
36.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.5KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KACDKR-ND
Chip Resistor - Surface Mount 541-36.5KACDKR-ND
36.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.5KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KACTR-ND
Chip Resistor - Surface Mount 541-36.5KACTR-ND
36.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 36.5K OHM 3/4W 1% 2010 SMD - CRCW201036K5FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 3/4W 1% 2010 SMD
CRCW201036K5FKEF
RES 36.5K OHM 3/4W 1% 2010 SMD CRCW201036K5FKEF
RES 36.5Kohm 3/4W 1% 2010 SMD

RES 36.5Kohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 36.5Kohm, 500Mw, 1%; Resistance Vishay - 53K3779 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 36.5Kohm, 500Mw, 1%; Resistance Vishay
53K3779
Resistor, Thick Film, 36.5Kohm, 500Mw, 1%; Resistance Vishay 53K3779
RESISTOR, THICK FILM, 36.5KOHM, 500mW, 1%; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 36.5KOHM, 500mW, 1%; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW201036K5FKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201036K5FKEF
Chip Resistor - Surface Mount CRCW201036K5FKEF
RES SMD 36.5K OHM 1% 3/4W 2010

RES SMD 36.5K OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-36.5KACCT-ND CRCW201036K5FKEF 53K3779 CRCW201036K5FKEF
Product Name Chip Resistor - Surface Mount RES 36.5K OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 36.5Kohm, 500Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details