Vishay Intertechnology, Inc. RES 36K OHM 3/4W 5% 2010 SMD CRCW201036K0JNTF

Description
RES 36Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 36Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM 3/4W 5% 2010 SMD - CRCW201036K0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM 3/4W 5% 2010 SMD
CRCW201036K0JNTF
RES 36K OHM 3/4W 5% 2010 SMD CRCW201036K0JNTF
RES 36Kohm 3/4W 5% 2010 SMD

RES 36Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201036K0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201036K0JNTF-ND
Chip Resistor - Surface Mount CRCW201036K0JNTF-ND
36 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,36Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5699 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,36Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5699
Resistor,metal Glaze,36Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5699
Resistor,Metal Glaze,36KOhms,400WV, 5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,36KOhms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201036K0JNTF CRCW201036K0JNTF-ND 43C5699
Product Name RES 36K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,36Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 36000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details