Vishay Intertechnology, Inc. Automotive SMD 4W Resistor CRCW2010365RFKEF

Description
365R 1% 3/4W 2010 SMD Chip Resistor, AEC-Q200 Product overview: CRCW2010365RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010365RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
365R 1% 3/4W 2010 SMD Chip Resistor, AEC-Q200 Product overview: CRCW2010365RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010365RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 4W Resistor - 52-CRCW2010365RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-CRCW2010365RFKEF
Automotive SMD 4W Resistor 52-CRCW2010365RFKEF
365R 1% 3/4W 2010 SMD Chip Resistor, AEC-Q200 Product overview: CRCW2010365RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010365RFKEF can be used for catalog matching and distributor lookup.

365R 1% 3/4W 2010 SMD Chip Resistor, AEC-Q200 Product overview: CRCW2010365RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010365RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010365RFKEF
1030251-CRCW2010365RFKEF
Chip Resistor - Surface Mount - CRCW2010365RFKEF 1030251-CRCW2010365RFKEF
Manufacturer: Vishay Win Source Part Number: 1030251-CRCW2010365R FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 365 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030251-CRCW2010365RFKEF
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 365
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365ACDKR-ND
Chip Resistor - Surface Mount 541-365ACDKR-ND
365 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365ACTR-ND
Chip Resistor - Surface Mount 541-365ACTR-ND
365 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365ACCT-ND
Chip Resistor - Surface Mount 541-365ACCT-ND
365 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2010365RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2010365RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2010365RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2010365RFKEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2010365RFKEF
Resistors - Chip Resistor - Surface Mount CRCW2010365RFKEF
RES SMD 365 OHM 1% 3/4W 2010

RES SMD 365 OHM 1% 3/4W 2010

Supplier's Site
Resistor, Thick Film, 365 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay - 53K3785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 365 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay
53K3785
Resistor, Thick Film, 365 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay 53K3785
RESISTOR, THICK FILM, 365 OHM, 750mW, 1%, FULL REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 365 OHM, 750mW, 1%, FULL REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW2010365RFKEF 1030251-CRCW2010365RFKEF 541-365ACDKR-ND CRCW2010365RFKEF CRCW2010365RFKEF 53K3785
Product Name Automotive SMD 4W Resistor Chip Resistor - Surface Mount - CRCW2010365RFKEF Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 365 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay
Resistance Range 365 ohms 365 ohms 365 ohms 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data