Vishay Intertechnology, Inc. 2010,365K,1%,T/R CRCW2010365KFKTF

Description
2010,365K,1%,T/R
Request a Quote Datasheet
Description
2010,365K,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,365K,1%,T/R - CRCW2010365KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,365K,1%,T/R
CRCW2010365KFKTF
2010,365K,1%,T/R CRCW2010365KFKTF
2010,365K,1%,T/R

2010,365K,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010365KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010365KFKTF-ND
Chip Resistor - Surface Mount CRCW2010365KFKTF-ND
365 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010365KFKTF CRCW2010365KFKTF-ND
Product Name 2010,365K,1%,T/R Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details