Thick Film Chip ResistorSeries:CRCW;
Manufacturer: Vishay
Win Source Part Number: 867225-CRCW2010360RJ
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 360 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-360WCT, 541-360WDKR, 541-360WTR, CRCW2010 200 360R 5% E02 E3
Thick Film Resistor 360R 5% 0.75W 400V 2010 SMD AEC-Q200 Product overview: CRCW2010360RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010360RJNEF can be used for catalog matching and distributor lookup.
360 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
360 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
360 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 360R, 5%, 0.75W, 2010; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes
THICK FILM RESISTOR, 360 OHM, 750mW, 5%; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW2010360RJNEF | 867225-CRCW2010360RJNEF | 52-CRCW2010360RJNEF | 541-360WTR-ND | 53K3782 | 42K3597 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance: 5%; Power Rating:0.5... | Chip Resistor - Surface Mount - CRCW2010360RJNEF | Automotive SMD 0.75W 400V Resistor | Chip Resistor - Surface Mount | Res, Thick Film, 360R, 5%, 0.75W, 2010; Resistance Vishay | Thick Film Resistor, 360 Ohm, 750Mw, 5%; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 360 ohms | 360 ohms | 360 ohms | 360 ohms | 360 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||||
| Operating DC Voltage | 400 volts | 400 volts | 400 volts |