Vishay Intertechnology, Inc. RES 360 OHM 3/4W 1% 2010 SMD CRCW2010360RFKEF

Description
RES 360ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 360ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 3/4W 1% 2010 SMD - CRCW2010360RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 3/4W 1% 2010 SMD
CRCW2010360RFKEF
RES 360 OHM 3/4W 1% 2010 SMD CRCW2010360RFKEF
RES 360ohm 3/4W 1% 2010 SMD

RES 360ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010360RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010360RFKEF-ND
Chip Resistor - Surface Mount CRCW2010360RFKEF-ND
360 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010360RFKEF CRCW2010360RFKEF-ND
Product Name RES 360 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 360 ohms 360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers