Vishay Intertechnology, Inc. RES 360K OHM 1/2W 5% 2010 SMD CRCW2010360KJNEF

Description
RES 360Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 360Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/2W 5% 2010 SMD - CRCW2010360KJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/2W 5% 2010 SMD
CRCW2010360KJNEF
RES 360K OHM 1/2W 5% 2010 SMD CRCW2010360KJNEF
RES 360Kohm 1/2W 5% 2010 SMD

RES 360Kohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-360KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KWTR-ND
Chip Resistor - Surface Mount 541-360KWTR-ND
360 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KWCT-ND
Chip Resistor - Surface Mount 541-360KWCT-ND
360 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KWDKR-ND
Chip Resistor - Surface Mount 541-360KWDKR-ND
360 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010360KJNEF 541-360KWTR-ND
Product Name RES 360K OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 360000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details