Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010360KFKEF

Description
360 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
360 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010360KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010360KFKEF-ND
Chip Resistor - Surface Mount CRCW2010360KFKEF-ND
360 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 360K OHM 3/4W 1% 2010 SMD - CRCW2010360KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 3/4W 1% 2010 SMD
CRCW2010360KFKEF
RES 360K OHM 3/4W 1% 2010 SMD CRCW2010360KFKEF
RES 360Kohm 3/4W 1% 2010 SMD

RES 360Kohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 100 360K 1% E02 E3 Rohs Compliant Vishay - 47P4588 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 360K 1% E02 E3 Rohs Compliant Vishay
47P4588
Crcw2010 100 360K 1% E02 E3 Rohs Compliant Vishay 47P4588
CRCW2010 100 360K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 360K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010360KFKEF-ND CRCW2010360KFKEF 47P4588
Product Name Chip Resistor - Surface Mount RES 360K OHM 3/4W 1% 2010 SMD Crcw2010 100 360K 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2942FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers