Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201035R7FKEF

Description
35.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
35.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW201035R7FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201035R7FKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW201035R7FKEFTR-ND
35.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201035R7FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201035R7FKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW201035R7FKEFCT-ND
RES SMD 35.7 OHM 1% 3/4W 2010

RES SMD 35.7 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201035R7FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201035R7FKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW201035R7FKEFDKR-ND
RES SMD 35.7 OHM 1% 3/4W 2010

RES SMD 35.7 OHM 1% 3/4W 2010

Buy Now Datasheet
SMD 35.7 OHM 4W Resistor - 52-CRCW201035R7FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35.7 OHM 4W Resistor
52-CRCW201035R7FKEF
SMD 35.7 OHM 4W Resistor 52-CRCW201035R7FKEF
RES SMD 35.7 OHM 1% 3/4W 2010 Product overview: CRCW201035R7FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35.7 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201035R7FKEF can be used for catalog matching and distributor lookup.

RES SMD 35.7 OHM 1% 3/4W 2010 Product overview: CRCW201035R7FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35.7 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201035R7FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1013831-CRCW201035R7FKEF
Resistors - Chip Resistor - Surface Mount 1013831-CRCW201035R7FKEF
Win Source Part Number: 1013831-CRCW201035R7 FKEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 35.7 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW2010 100 35R7 1% E02 E3 Base Product Number: CRCW2010

Win Source Part Number: 1013831-CRCW201035R7FKEF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 35.7 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW2010 100 35R7 1% E02 E3
Base Product Number: CRCW2010

Buy Now Datasheet
RES 35.7 OHM 1/2W 1% 2010 SMD - CRCW201035R7FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/2W 1% 2010 SMD
CRCW201035R7FKEF
RES 35.7 OHM 1/2W 1% 2010 SMD CRCW201035R7FKEF
RES 35.7ohm 1/2W 1% 2010 SMD

RES 35.7ohm 1/2W 1% 2010 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW201035R7FKEFTR-ND 52-CRCW201035R7FKEF 1013831-CRCW201035R7FKEF CRCW201035R7FKEF
Product Name Chip Resistor - Surface Mount SMD 35.7 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount RES 35.7 OHM 1/2W 1% 2010 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details