Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 357ohms 1% CRCW2010357RFKTF

Description
Thick Film Resistors - SMD 3/4watt 357ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 357ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 357ohms 1% - CRCW2010357RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 357ohms 1%
CRCW2010357RFKTF
Thick Film Resistors - SMD 3/4watt 357ohms 1% CRCW2010357RFKTF
Thick Film Resistors - SMD 3/4watt 357ohms 1%

Thick Film Resistors - SMD 3/4watt 357ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010357RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010357RFKTF-ND
Chip Resistor - Surface Mount CRCW2010357RFKTF-ND
357 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010357RFKTF CRCW2010357RFKTF-ND
Product Name Thick Film Resistors - SMD 3/4watt 357ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details