Vishay Intertechnology, Inc. SMD 357 OHM 4W Resistor CRCW2010357RFKEF

Description
RES SMD 357 OHM 1% 3/4W 2010 Product overview: CRCW2010357RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 357 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010357RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 357 OHM 1% 3/4W 2010 Product overview: CRCW2010357RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 357 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010357RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 357 OHM 4W Resistor - 52-CRCW2010357RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 357 OHM 4W Resistor
52-CRCW2010357RFKEF
SMD 357 OHM 4W Resistor 52-CRCW2010357RFKEF
RES SMD 357 OHM 1% 3/4W 2010 Product overview: CRCW2010357RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 357 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010357RFKEF can be used for catalog matching and distributor lookup.

RES SMD 357 OHM 1% 3/4W 2010 Product overview: CRCW2010357RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 357 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010357RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2010357RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010357RFKEF-ND
Chip Resistor - Surface Mount CRCW2010357RFKEF-ND
357 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010357RFKEF
1030250-CRCW2010357RFKEF
Chip Resistor - Surface Mount - CRCW2010357RFKEF 1030250-CRCW2010357RFKEF
Manufacturer: Vishay Win Source Part Number: 1030250-CRCW2010357R FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 357 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030250-CRCW2010357RFKEF
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 357
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 357 OHM 1/2W 1% 2010 SMD - CRCW2010357RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/2W 1% 2010 SMD
CRCW2010357RFKEF
RES 357 OHM 1/2W 1% 2010 SMD CRCW2010357RFKEF
RES 357ohm 1/2W 1% 2010 SMD

RES 357ohm 1/2W 1% 2010 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRCW2010357RFKEF CRCW2010357RFKEF-ND 1030250-CRCW2010357RFKEF CRCW2010357RFKEF
Product Name SMD 357 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW2010357RFKEF RES 357 OHM 1/2W 1% 2010 SMD
Resistance Range 357 ohms 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details