Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 34ohms 1% CRCW201034R0FKEF

Description
Thick Film Resistors - SMD 3/4watt 34ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 34ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 34ohms 1% - CRCW201034R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 34ohms 1%
CRCW201034R0FKEF
Thick Film Resistors - SMD 3/4watt 34ohms 1% CRCW201034R0FKEF
Thick Film Resistors - SMD 3/4watt 34ohms 1%

Thick Film Resistors - SMD 3/4watt 34ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201034R0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201034R0FKEF-ND
Chip Resistor - Surface Mount CRCW201034R0FKEF-ND
34 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

34 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201034R0FKEF CRCW201034R0FKEF-ND
Product Name Thick Film Resistors - SMD 3/4watt 34ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176758-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details