Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201034K8FKTF

Description
34.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201034K8FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201034K8FKTF-ND
Chip Resistor - Surface Mount CRCW201034K8FKTF-ND
34.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW201034K8FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW201034K8FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201034K8FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistor, Thick Film, 34.8Kohm, 500Mw, 1%; Resistance Vishay - 07J3198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 34.8Kohm, 500Mw, 1%; Resistance Vishay
07J3198
Resistor, Thick Film, 34.8Kohm, 500Mw, 1%; Resistance Vishay 07J3198
RESISTOR, THICK FILM, 34.8KOHM, 500mW, 1%; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 34.8KOHM, 500mW, 1%; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201034K8FKTF-ND CRCW201034K8FKTF 07J3198
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistor, Thick Film, 34.8Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details