Vishay Intertechnology, Inc. RES 34.8K OHM 1W 1% 2010 SMD CRCW201034K8FKEFHP

Description
RES 34.8Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 34.8Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1W 1% 2010 SMD - CRCW201034K8FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1W 1% 2010 SMD
CRCW201034K8FKEFHP
RES 34.8K OHM 1W 1% 2010 SMD CRCW201034K8FKEFHP
RES 34.8Kohm 1W 1% 2010 SMD

RES 34.8Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201034K8FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201034K8FKEFHP-ND
Chip Resistor - Surface Mount CRCW201034K8FKEFHP-ND
34.8 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

34.8 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201034K8FKEFHP CRCW201034K8FKEFHP-ND
Product Name RES 34.8K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614447-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details