Vishay Intertechnology, Inc. RES 34.0K OHM 3/4W 1% 2010 SMD CRCW201034K0FKTF

Description
RES 34.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 34.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 3/4W 1% 2010 SMD - CRCW201034K0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 3/4W 1% 2010 SMD
CRCW201034K0FKTF
RES 34.0K OHM 3/4W 1% 2010 SMD CRCW201034K0FKTF
RES 34.0Kohm 3/4W 1% 2010 SMD

RES 34.0Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201034K0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201034K0FKTF-ND
Chip Resistor - Surface Mount CRCW201034K0FKTF-ND
34 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

34 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201034K0FKTF CRCW201034K0FKTF-ND
Product Name RES 34.0K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676195-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details