Vishay Intertechnology, Inc. RES 348 OHM 3/4W 1% 2010 SMD CRCW2010348RFKTF

Description
RES 348ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 348ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 3/4W 1% 2010 SMD - CRCW2010348RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 3/4W 1% 2010 SMD
CRCW2010348RFKTF
RES 348 OHM 3/4W 1% 2010 SMD CRCW2010348RFKTF
RES 348ohm 3/4W 1% 2010 SMD

RES 348ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010348RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010348RFKTF-ND
Chip Resistor - Surface Mount CRCW2010348RFKTF-ND
348 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 348 Ohm, 500Mw, 1%; Resistance Vishay - 07J3197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 348 Ohm, 500Mw, 1%; Resistance Vishay
07J3197
Resistor, Thick Film, 348 Ohm, 500Mw, 1%; Resistance Vishay 07J3197
RESISTOR, THICK FILM, 348 OHM, 500mW, 1%; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 348 OHM, 500mW, 1%; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010348RFKTF CRCW2010348RFKTF-ND 07J3197
Product Name RES 348 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 348 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details