Vishay Precision Group Thick Film Resistors - SMD 3/4watt 348ohms 1% CRCW2010348RFKEF

Description
Thick Film Resistors - SMD 3/4watt 348ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 348ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 348ohms 1% - CRCW2010348RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 348ohms 1%
CRCW2010348RFKEF
Thick Film Resistors - SMD 3/4watt 348ohms 1% CRCW2010348RFKEF
Thick Film Resistors - SMD 3/4watt 348ohms 1%

Thick Film Resistors - SMD 3/4watt 348ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-348ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348ACTR-ND
Chip Resistor - Surface Mount 541-348ACTR-ND
348 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348ACCT-ND
Chip Resistor - Surface Mount 541-348ACCT-ND
348 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348ACDKR-ND
Chip Resistor - Surface Mount 541-348ACDKR-ND
348 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 348R, 1%, 0.75W, 2010; Resistance Vishay - 53K3776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348R, 1%, 0.75W, 2010; Resistance Vishay
53K3776
Res, Thick Film, 348R, 1%, 0.75W, 2010; Resistance Vishay 53K3776
RES, THICK FILM, 348R, 1%, 0.75W, 2010; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 348R, 1%, 0.75W, 2010; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 348 Ohm, 500Mw, 1%; Resistance Vishay - 53K3777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 348 Ohm, 500Mw, 1%; Resistance Vishay
53K3777
Resistor, Thick Film, 348 Ohm, 500Mw, 1%; Resistance Vishay 53K3777
RESISTOR, THICK FILM, 348 OHM, 500mW, 1%; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 348 OHM, 500mW, 1%; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010348RFKEF 541-348ACTR-ND 53K3776 53K3777
Product Name Thick Film Resistors - SMD 3/4watt 348ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 348R, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 348 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 348 ohms 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details