348 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 3/4watt 348Kohms 1%
RESISTOR, THICK FILM, 348KOHM, 500mW, 1%; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW2010348KFKTF-ND | CRCW2010348KFKTF | 01H0462 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 3/4watt 348Kohms 1% | Resistor, Thick Film, 348Kohm, 500Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |