Vishay Precision Group Thick Film Resistors - SMD 3/4watt 348Kohms 1% CRCW2010348KFKEF

Description
Thick Film Resistors - SMD 3/4watt 348Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 348Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 348Kohms 1% - CRCW2010348KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 348Kohms 1%
CRCW2010348KFKEF
Thick Film Resistors - SMD 3/4watt 348Kohms 1% CRCW2010348KFKEF
Thick Film Resistors - SMD 3/4watt 348Kohms 1%

Thick Film Resistors - SMD 3/4watt 348Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-348KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348KACTR-ND
Chip Resistor - Surface Mount 541-348KACTR-ND
348 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 348Kohm, 500Mw, 1%; Resistance Vishay - 53K3775 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 348Kohm, 500Mw, 1%; Resistance Vishay
53K3775
Resistor, Thick Film, 348Kohm, 500Mw, 1%; Resistance Vishay 53K3775
RESISTOR, THICK FILM, 348KOHM, 500mW, 1%; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 348KOHM, 500mW, 1%; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010348KFKEF 541-348KACTR-ND 53K3775
Product Name Thick Film Resistors - SMD 3/4watt 348Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 348Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 348000 ohms 348000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details