Vishay Intertechnology, Inc. RES 340 OHM 3/4W 1% 2010 SMD CRCW2010340RFKTF

Description
RES 340ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 340ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 3/4W 1% 2010 SMD - CRCW2010340RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 3/4W 1% 2010 SMD
CRCW2010340RFKTF
RES 340 OHM 3/4W 1% 2010 SMD CRCW2010340RFKTF
RES 340ohm 3/4W 1% 2010 SMD

RES 340ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010340RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010340RFKTF-ND
Chip Resistor - Surface Mount CRCW2010340RFKTF-ND
340 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

340 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 340 1% 100 R02 Rohs Compliant Vishay - 49P4221 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 340 1% 100 R02 Rohs Compliant Vishay
49P4221
Crcw2010 340 1% 100 R02 Rohs Compliant Vishay 49P4221
CRCW2010 340 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 340 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010340RFKTF CRCW2010340RFKTF-ND 49P4221
Product Name RES 340 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 340 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details