Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010340RFKEF

Description
340 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
340 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW2010340RFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010340RFKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW2010340RFKEFTR-ND
340 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

340 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010340RFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010340RFKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW2010340RFKEFCT-ND
RES SMD 340 OHM 1% 3/4W 2010

RES SMD 340 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010340RFKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010340RFKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW2010340RFKEFDKR-ND
RES SMD 340 OHM 1% 3/4W 2010

RES SMD 340 OHM 1% 3/4W 2010

Buy Now Datasheet
RES 340 OHM 3/4W 1% 2010 SMD - CRCW2010340RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 3/4W 1% 2010 SMD
CRCW2010340RFKEF
RES 340 OHM 3/4W 1% 2010 SMD CRCW2010340RFKEF
RES 340ohm 3/4W 1% 2010 SMD

RES 340ohm 3/4W 1% 2010 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW2010340RFKEFTR-ND CRCW2010340RFKEF
Product Name Chip Resistor - Surface Mount RES 340 OHM 3/4W 1% 2010 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details