Vishay Precision Group Chip Resistor - Surface Mount CRCW201033R2FKEF

Description
33.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33.2ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2ACTR-ND
Chip Resistor - Surface Mount 541-33.2ACTR-ND
33.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2ACCT-ND
Chip Resistor - Surface Mount 541-33.2ACCT-ND
33.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2ACDKR-ND
Chip Resistor - Surface Mount 541-33.2ACDKR-ND
33.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW201033R2FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW201033R2FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW201033R2FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
SMD 33.2 Ohm 4W Resistor - 52-CRCW201033R2FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33.2 Ohm 4W Resistor
52-CRCW201033R2FKEF
SMD 33.2 Ohm 4W Resistor 52-CRCW201033R2FKEF
33.2 Ohm 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW201033R2FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.2 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201033R2FKEF can be used for catalog matching and distributor lookup.

33.2 Ohm 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW201033R2FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.2 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201033R2FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201033R2FKEF
867224-CRCW201033R2FKEF
Chip Resistor - Surface Mount - CRCW201033R2FKEF 867224-CRCW201033R2FKEF
Manufacturer: Vishay Win Source Part Number: 867224-CRCW201033R2F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 33.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-33.2ACTR, CRCW2010 100 33R2 1% E02 E3, 541-33.2ACCT, 541-33.2ACDKR

Manufacturer: Vishay
Win Source Part Number: 867224-CRCW201033R2FKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 33.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-33.2ACTR, CRCW2010 100 33R2 1% E02 E3, 541-33.2ACCT, 541-33.2ACDKR

Buy Now Datasheet
Res, Thick Film, 33R2, 1%, 0.75W, 2010; Resistance Vishay - 53K3765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 0.75W, 2010; Resistance Vishay
53K3765
Res, Thick Film, 33R2, 1%, 0.75W, 2010; Resistance Vishay 53K3765
RES, THICK FILM, 33R2, 1%, 0.75W, 2010; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 33R2, 1%, 0.75W, 2010; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33R2, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3766
Res, Thick Film, 33R2, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3766
RES, THICK FILM, 33R2, 1%, 0.5W, 2010, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R2, 1%, 0.5W, 2010, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW201033R2FKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201033R2FKEF
Chip Resistor - Surface Mount CRCW201033R2FKEF
RES SMD 33.2 OHM 1% 3/4W 2010

RES SMD 33.2 OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-33.2ACTR-ND CRCW201033R2FKEF 52-CRCW201033R2FKEF 867224-CRCW201033R2FKEF 53K3765 53K3766 CRCW201033R2FKEF
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating... SMD 33.2 Ohm 4W Resistor Chip Resistor - Surface Mount - CRCW201033R2FKEF Res, Thick Film, 33R2, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 33R2, 1%, 0.5W, 2010, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details