Vishay Intertechnology, Inc. RES 33.0 OHM 3/4W 5% 2010 SMD CRCW201033R0JNTF

Description
RES 33.0ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 33.0ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0 OHM 3/4W 5% 2010 SMD - CRCW201033R0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 3/4W 5% 2010 SMD
CRCW201033R0JNTF
RES 33.0 OHM 3/4W 5% 2010 SMD CRCW201033R0JNTF
RES 33.0ohm 3/4W 5% 2010 SMD

RES 33.0ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201033R0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201033R0JNTF-ND
Chip Resistor - Surface Mount CRCW201033R0JNTF-ND
33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 33 5% 200 R02 Rohs Compliant Vishay - 49P4214 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 33 5% 200 R02 Rohs Compliant Vishay
49P4214
Crcw2010 33 5% 200 R02 Rohs Compliant Vishay 49P4214
CRCW2010 33 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 33 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201033R0JNTF CRCW201033R0JNTF-ND 49P4214
Product Name RES 33.0 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 33 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers