Vishay Precision Group Chip Resistor - Surface Mount CRCW201033R0JNEF

Description
33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0WTR-ND
Chip Resistor - Surface Mount 541-33.0WTR-ND
33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0WDKR-ND
Chip Resistor - Surface Mount 541-33.0WDKR-ND
33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0WCT-ND
Chip Resistor - Surface Mount 541-33.0WCT-ND
33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201033R0JNEF
915966-CRCW201033R0JNEF
Chip Resistor - Surface Mount - CRCW201033R0JNEF 915966-CRCW201033R0JNEF
Manufacturer: Vishay Win Source Part Number: 915966-CRCW201033R0J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2010 200 33R 5% E02 E3, 541-33.0WDKR, 541-33.0WCT, 541-33.0WTR

Manufacturer: Vishay
Win Source Part Number: 915966-CRCW201033R0JNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 33 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2010 200 33R 5% E02 E3, 541-33.0WDKR, 541-33.0WCT, 541-33.0WTR

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 33ohms 5% - CRCW201033R0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 33ohms 5%
CRCW201033R0JNEF
Thick Film Resistors - SMD 3/4watt 33ohms 5% CRCW201033R0JNEF
Thick Film Resistors - SMD 3/4watt 33ohms 5%

Thick Film Resistors - SMD 3/4watt 33ohms 5%

Supplier's Site
SMD 0.75W 400V Resistor - 52-CRCW201033R0JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW201033R0JNEF
SMD 0.75W 400V Resistor 52-CRCW201033R0JNEF
Thick Film Resistor 33R 5% 0.75W 400V 2010 SMD Product overview: CRCW201033R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201033R0JNEF can be used for catalog matching and distributor lookup.

Thick Film Resistor 33R 5% 0.75W 400V 2010 SMD Product overview: CRCW201033R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201033R0JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 33R, 5%, 0.75W, 2010; Resistance Vishay - 59M7076 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.75W, 2010; Resistance Vishay
59M7076
Res, Thick Film, 33R, 5%, 0.75W, 2010; Resistance Vishay 59M7076
RES, THICK FILM, 33R, 5%, 0.75W, 2010; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.75W, 2010; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33R, 5%, 0.75W, 2010, Reel; Resistance Vishay - 43C5687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.75W, 2010, Reel; Resistance Vishay
43C5687
Res, Thick Film, 33R, 5%, 0.75W, 2010, Reel; Resistance Vishay 43C5687
RES, THICK FILM, 33R, 5%, 0.75W, 2010, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.75W, 2010, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-33.0WTR-ND 915966-CRCW201033R0JNEF CRCW201033R0JNEF 52-CRCW201033R0JNEF 59M7076 43C5687
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW201033R0JNEF Thick Film Resistors - SMD 3/4watt 33ohms 5% SMD 0.75W 400V Resistor Res, Thick Film, 33R, 5%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 33R, 5%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details