Vishay Intertechnology, Inc. RES 33.0 OHM 1/2W 1% 2010 SMD CRCW201033R0FKTF

Description
RES 33.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 33.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0 OHM 1/2W 1% 2010 SMD - CRCW201033R0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1/2W 1% 2010 SMD
CRCW201033R0FKTF
RES 33.0 OHM 1/2W 1% 2010 SMD CRCW201033R0FKTF
RES 33.0ohm 1/2W 1% 2010 SMD

RES 33.0ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201033R0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201033R0FKTF-ND
Chip Resistor - Surface Mount CRCW201033R0FKTF-ND
33 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,33Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 24C0537 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,33Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
24C0537
Resistor,metal Glaze,33Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 24C0537
Resistor,Metal Glaze,33Ohms,400WV,1 +/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,33Ohms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201033R0FKTF CRCW201033R0FKTF-ND 24C0537
Product Name RES 33.0 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,33Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1964FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details