Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201033K2FKTF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW201033K2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW201033K2FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201033K2FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW201033K2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201033K2FKTF-ND
Chip Resistor - Surface Mount CRCW201033K2FKTF-ND
33.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 33.2Kohm, 500Mw, 1%; Resistance Vishay - 01H0457 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33.2Kohm, 500Mw, 1%; Resistance Vishay
01H0457
Resistor, Thick Film, 33.2Kohm, 500Mw, 1%; Resistance Vishay 01H0457
RESISTOR, THICK FILM, 33.2KOHM, 500mW, 1%; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 33.2KOHM, 500mW, 1%; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201033K2FKTF CRCW201033K2FKTF-ND 01H0457
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thick Film, 33.2Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details