Vishay Precision Group Chip Resistor - Surface Mount CRCW201033K2FKEF

Description
33.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33.2KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KACTR-ND
Chip Resistor - Surface Mount 541-33.2KACTR-ND
33.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KACDKR-ND
Chip Resistor - Surface Mount 541-33.2KACDKR-ND
33.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KACCT-ND
Chip Resistor - Surface Mount 541-33.2KACCT-ND
33.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW201033K2FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW201033K2FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201033K2FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Automotive 0.75W 400V Resistor - 52-CRCW201033K2FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.75W 400V Resistor
52-CRCW201033K2FKEF
Automotive 0.75W 400V Resistor 52-CRCW201033K2FKEF
2010 Chip Resistor, 33.2kR, 0.75W, 1%, 400V, AEC-Q200 Product overview: CRCW201033K2FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201033K2FKEF can be used for catalog matching and distributor lookup.

2010 Chip Resistor, 33.2kR, 0.75W, 1%, 400V, AEC-Q200 Product overview: CRCW201033K2FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201033K2FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1161474-CRCW201033K2FKEF
Resistors - Chip Resistor - Surface Mount 1161474-CRCW201033K2FKEF
Win Source Part Number: 1161474-CRCW201033K2 FKEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 33.2 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): CRCW201033K2FKEF.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-33.2KACDKR,CRCW2 010 100 33K2 1% E02 E3,541-33.2KACCT,541 -33.2KACTR Base Product Number: CRCW2010

Win Source Part Number: 1161474-CRCW201033K2FKEF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33.2 kOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): CRCW201033K2FKEF.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-33.2KACDKR,CRCW2010 100 33K2 1% E02 E3,541-33.2KACCT,541-33.2KACTR
Base Product Number: CRCW2010

Buy Now Datasheet
Resistor, Thick Film, 33.2Kohm, 500Mw, 1%; Resistance Vishay - 53K3764 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33.2Kohm, 500Mw, 1%; Resistance Vishay
53K3764
Resistor, Thick Film, 33.2Kohm, 500Mw, 1%; Resistance Vishay 53K3764
RESISTOR, THICK FILM, 33.2KOHM, 500mW, 1%; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 33.2KOHM, 500mW, 1%; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-33.2KACTR-ND CRCW201033K2FKEF 52-CRCW201033K2FKEF 1161474-CRCW201033K2FKEF 53K3764
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... Automotive 0.75W 400V Resistor Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 33.2Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details