Vishay Precision Group RES 33K OHM 3/4W 5% 2010 SMD CRCW201033K0JNEF

Description
RES 33Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 33Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 3/4W 5% 2010 SMD - CRCW201033K0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 3/4W 5% 2010 SMD
CRCW201033K0JNEF
RES 33K OHM 3/4W 5% 2010 SMD CRCW201033K0JNEF
RES 33Kohm 3/4W 5% 2010 SMD

RES 33Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-33KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33KWTR-ND
Chip Resistor - Surface Mount 541-33KWTR-ND
33 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33KWCT-ND
Chip Resistor - Surface Mount 541-33KWCT-ND
33 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33KWDKR-ND
Chip Resistor - Surface Mount 541-33KWDKR-ND
33 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 33K, 5%, 0.75W, 2010; Resistance Vishay - 51P0910 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 5%, 0.75W, 2010; Resistance Vishay
51P0910
Res, Thick Film, 33K, 5%, 0.75W, 2010; Resistance Vishay 51P0910
RES, THICK FILM, 33K, 5%, 0.75W, 2010; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 33K, 5%, 0.75W, 2010; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor,metal Glaze,33Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5685 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,33Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5685
Resistor,metal Glaze,33Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5685
Resistor,Metal Glaze,33KOhms,400WV, 5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,33KOhms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW201033K0JNEF 541-33KWTR-ND 51P0910 43C5685
Product Name RES 33K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 33K, 5%, 0.75W, 2010; Resistance Vishay Resistor,metal Glaze,33Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers