Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201033K0FKEF

Description
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201033K0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201033K0FKEF-ND
Chip Resistor - Surface Mount CRCW201033K0FKEF-ND
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,33K,1%,T/R,RoHS Compliant - CRCW201033K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,33K,1%,T/R,RoHS Compliant
CRCW201033K0FKEF
2010,33K,1%,T/R,RoHS Compliant CRCW201033K0FKEF
2010,33K,1%,T/R,RoHS Compliant

2010,33K,1%,T/R,RoHS Compliant

Supplier's Site
Resistor,metal Glaze,33Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5684 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,33Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5684
Resistor,metal Glaze,33Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5684
Resistor,Metal Glaze,33KOhms,400WV, 1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,33KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201033K0FKEF-ND CRCW201033K0FKEF 43C5684
Product Name Chip Resistor - Surface Mount 2010,33K,1%,T/R,RoHS Compliant Resistor,metal Glaze,33Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details